NationSkander California Corporation 8 Sealed Skateboard Bearing Black kit7602

Description
set of 8 Deep Groove Radial Ball Bearings, bearings are blacked and have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Removable yellow Seals Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Ball Bearings Equal: 608-2RS1 & 608-2RZ
Description
set of 8 Deep Groove Radial Ball Bearings, bearings are blacked and have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Removable yellow Seals Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Ball Bearings Equal: 608-2RS1 & 608-2RZ

Suppliers

Company
Product
Description
Supplier Links
8 Sealed Skateboard Bearing Black - kit7602 - NationSkander California Corporation
Anaheim, CA, USA
8 Sealed Skateboard Bearing Black
kit7602
8 Sealed Skateboard Bearing Black kit7602
set of 8 Deep Groove Radial Ball Bearings, bearings are blacked and have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Removable yellow Seals Color: Black Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Ball Bearings Equal: 608-2RS1 & 608-2RZ

set of 8 Deep Groove Radial Ball Bearings, bearings are blacked and have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Removable yellow Seals
  • Color: Black
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 8 Ball Bearings
  • Equal: 608-2RS1 & 608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7602
Product Name 8 Sealed Skateboard Bearing Black
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details