NationSkander California Corporation S688ZZ Ceramic Bearing ABEC-7 Kit7600

Description
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Quantity: One Bearing
Description
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S688ZZ Ceramic Bearing ABEC-7 - Kit7600 - NationSkander California Corporation
Anaheim, CA, USA
S688ZZ Ceramic Bearing ABEC-7
Kit7600
S688ZZ Ceramic Bearing ABEC-7 Kit7600
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Quantity: One Bearing

S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: S688ZZ Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated with Grease
  • Dimensions: 8mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 8mm x 16mm x 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7600
Product Name S688ZZ Ceramic Bearing ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details