NationSkander California Corporation ABEC-7 Bearing 5x11x4 Ceramic Kit7597

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 11mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 4mm Size: 5 x 11 x 4 mm Quantity: One Bearing
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 11mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 4mm Size: 5 x 11 x 4 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
ABEC-7 Bearing 5x11x4 Ceramic - Kit7597 - NationSkander California Corporation
Anaheim, CA, USA
ABEC-7 Bearing 5x11x4 Ceramic
Kit7597
ABEC-7 Bearing 5x11x4 Ceramic Kit7597
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated with Grease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 11mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 4mm Size: 5 x 11 x 4 mm Quantity: One Bearing

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Double Shielded Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated with Grease
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Dimensions: 5mm x 11mm x 4mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 11mm
  • Width/Height/thickness: 4mm
  • Size: 5 x 11 x 4 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7597
Product Name ABEC-7 Bearing 5x11x4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
Ball Bearings - 1883338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details