NationSkander California Corporation ABEC-7 Bearing 5x10x4 Ceramic Kit7596

Description
Stainless SteelBall Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication:Self Lubricated withGrease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 5 x 10 x 4 mm Quantity: One Bearing
Description
Stainless SteelBall Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication:Self Lubricated withGrease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 5 x 10 x 4 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
ABEC-7 Bearing 5x10x4 Ceramic - Kit7596 - NationSkander California Corporation
Anaheim, CA, USA
ABEC-7 Bearing 5x10x4 Ceramic
Kit7596
ABEC-7 Bearing 5x10x4 Ceramic Kit7596
Stainless SteelBall Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Metal Shields Lubrication:Self Lubricated withGrease Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 5 x 10 x 4 mm Quantity: One Bearing

Stainless SteelBall Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Double Shielded Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication:Self Lubricated withGrease
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Dimensions: 5mm x 10mm x 4mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 4mm
  • Size: 5 x 10 x 4 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7596
Product Name ABEC-7 Bearing 5x10x4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
Ball Bearings - 2058759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details