NationSkander California Corporation ABEC-7 Bearing 4x10x4 Ceramic kit7595

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Lubrication:(Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4mm x 10mm x 4mm Quantity: One Bearing
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Lubrication:(Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4mm x 10mm x 4mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
ABEC-7 Bearing 4x10x4 Ceramic - kit7595 - NationSkander California Corporation
Anaheim, CA, USA
ABEC-7 Bearing 4x10x4 Ceramic
kit7595
ABEC-7 Bearing 4x10x4 Ceramic kit7595
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings with ABEC-7 quality. Item: Double Shielded Ball Bearing Type: Deep Groove Ball Bearing Lubrication:(Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4mm x 10mm x 4mm Quantity: One Bearing

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings with ABEC-7 quality.

  • Item: Double Shielded Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Lubrication:(Dry)
  • Closures: 2 Metal Shields
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Dimensions: 4mm x 10mm x 4mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 4mm
  • Size: 4mm x 10mm x 4mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7595
Product Name ABEC-7 Bearing 4x10x4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 1883338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details