NationSkander California Corporation 6205RS Sealed Bearing 25x52x15 kit7594

Description
6205RS Sealed ball Bearing, inner diameter is 25 mm, outer diameter is 52mm and width is 15mm, 6205RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6205RS has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205RS bearing is pre-lubricated with grease. Item: 6205RS ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Material: Chrome Steel Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25mm x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM
Description
6205RS Sealed ball Bearing, inner diameter is 25 mm, outer diameter is 52mm and width is 15mm, 6205RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6205RS has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205RS bearing is pre-lubricated with grease. Item: 6205RS ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Material: Chrome Steel Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25mm x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6205RS Sealed Bearing 25x52x15 - kit7594 - NationSkander California Corporation
Anaheim, CA, USA
6205RS Sealed Bearing 25x52x15
kit7594
6205RS Sealed Bearing 25x52x15 kit7594
6205RS Sealed ball Bearing, inner diameter is 25 mm, outer diameter is 52mm and width is 15mm, 6205RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6205RS has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205RS bearing is pre-lubricated with grease. Item: 6205RS ball Bearing Type: Deep groove ball bearing Closures: 2 Rubber Seals Material: Chrome Steel Lubrication: Self Lubricated (Grease) Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25mm x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

6205RS Sealed ball Bearing, inner diameter is 25 mm, outer diameter is 52mm and width is 15mm, 6205RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6205RS has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205RS bearing is pre-lubricated with grease.

  • Item: 6205RS ball Bearing
  • Type: Deep groove ball bearing
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25mm x 52mm x 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 9,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7594
Product Name 6205RS Sealed Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details