NationSkander California Corporation 10 Ceramic Bearing R155-2RS 5/32 kit759

Description
10 Hybrid Ceramic Ball Bearings, this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals R155-2RS Lubrication: Self Lubricated (Grease) Dimensions: 0.156inch x 0.312inch x 1.125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16inch Width/Height/thickne ss= 1/8inch Equal: R155-2RS1 &R155-2RZ; Size: 5/32" x 5/16" x 1/8" inch Quantity: 10 Bearings R155RS Packing: 10 bearings in One plastic tube Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi
Description
10 Hybrid Ceramic Ball Bearings, this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals R155-2RS Lubrication: Self Lubricated (Grease) Dimensions: 0.156inch x 0.312inch x 1.125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16inch Width/Height/thickne ss= 1/8inch Equal: R155-2RS1 &R155-2RZ; Size: 5/32" x 5/16" x 1/8" inch Quantity: 10 Bearings R155RS Packing: 10 bearings in One plastic tube Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing R155-2RS 5/32 - kit759 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing R155-2RS 5/32
kit759
10 Ceramic Bearing R155-2RS 5/32 kit759
10 Hybrid Ceramic Ball Bearings, this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals R155-2RS Lubrication: Self Lubricated (Grease) Dimensions: 0.156inch x 0.312inch x 1.125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16inch Width/Height/thickne ss= 1/8inch Equal: R155-2RS1 &R155-2RZ; Size: 5/32" x 5/16" x 1/8" inch Quantity: 10 Bearings R155RS Packing: 10 bearings in One plastic tube Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi

10 Hybrid Ceramic Ball Bearings, this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: 2 Rubber Seals R155-2RS
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 0.156inch x 0.312inch x 1.125inch English Size
  • ID (inner diameter)/Bore= 5/32inch
  • OD (outer diameter)= 5/16inch
  • Width/Height/thickness= 1/8inch
  • Equal: R155-2RS1 &R155-2RZ;
  • Size: 5/32" x 5/16" x 1/8" inch
  • Quantity: 10 Bearings R155RS
  • Packing: 10 bearings in One plastic tube
  • Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit759
Product Name 10 Ceramic Bearing R155-2RS 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details