NationSkander California Corporation 800 Skateboard/in-line/Skate Bearing Kit7588

Description
Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings and bearings are blacked, bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearing Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 & 608-2RZ
Description
Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings and bearings are blacked, bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearing Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 & 608-2RZ

Suppliers

Company
Product
Description
Supplier Links
800 Skateboard/in-line/Skate Bearing - Kit7588 - NationSkander California Corporation
Anaheim, CA, USA
800 Skateboard/in-line/Skate Bearing
Kit7588
800 Skateboard/in-line/Skate Bearing Kit7588
Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings and bearings are blacked, bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearing Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 800 Bearings Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes Equal: 608-2RS1 & 608-2RZ

Skate bearings Work in RollerBlades and Scooters, bearings are Deep Groove Radial Ball Bearings and bearings are blacked, bearings have nylon cage that would make them faster, bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep Groove Ball Bearing
  • Color: Black
  • Closures: 2 Removable yellow Seals
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 800 Bearings
  • Applications: Skateboards, inline roller skate, rollerblades and roller hockey shoes
  • Equal: 608-2RS1 & 608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7588
Product Name 800 Skateboard/in-line/Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 291582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details