NationSkander California Corporation Full Ceramic Bearing ZrO2 4x10x4 Kit7586

Description
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing ZrO2 4x10x4 - Kit7586 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing ZrO2 4x10x4
Kit7586
Full Ceramic Bearing ZrO2 4x10x4 Kit7586
Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 4x10x4 Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 4mm x 10mm x 4mm/Metric ID (inner diameter)/Bore: 4mm OD (outer diameter): 10mm Width/Height/thickne ss: 4mm Size: 4 x 10 x 4 mm Quantity: One Ball Bearing

Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 4x10x4 Ball bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 4mm x 10mm x 4mm/Metric
  • ID (inner diameter)/Bore: 4mm
  • OD (outer diameter): 10mm
  • Width/Height/thickness: 4mm
  • Size: 4 x 10 x 4 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7586
Product Name Full Ceramic Bearing ZrO2 4x10x4
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details