NationSkander California Corporation 5x10x4 Full Ceramic Bearing Silicon Nitride KIt7585

Description
Silicon Nitride Full Ceramic Ball Bearings, the inner diameter is 5, outer diameter is 10 and the width is 4, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 5*10*4 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm Size: 5mm x 10mm x 4mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing
Description
Silicon Nitride Full Ceramic Ball Bearings, the inner diameter is 5, outer diameter is 10 and the width is 4, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 5*10*4 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm Size: 5mm x 10mm x 4mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
5x10x4 Full Ceramic Bearing Silicon Nitride - KIt7585 - NationSkander California Corporation
Anaheim, CA, USA
5x10x4 Full Ceramic Bearing Silicon Nitride
KIt7585
5x10x4 Full Ceramic Bearing Silicon Nitride KIt7585
Silicon Nitride Full Ceramic Ball Bearings, the inner diameter is 5, outer diameter is 10 and the width is 4, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 5*10*4 mm/Metric ID (inner diameter)/Bore=5mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm Size: 5mm x 10mm x 4mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing

Silicon Nitride Full Ceramic Ball Bearings, the inner diameter is 5, outer diameter is 10 and the width is 4, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: Ball bearings
  • Type: Full Ceramic
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Dimensions: 5*10*4 mm/Metric
  • ID (inner diameter)/Bore=5mm
  • OD (outer diameter)=10mm
  • Width/Height/thickness=4mm
  • Size: 5mm x 10mm x 4mm
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number KIt7585
Product Name 5x10x4 Full Ceramic Bearing Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details