NationSkander California Corporation 15mm Bearing UCP202 + Pillow Block Cast Housing Kit7582

Description
UCP202 Pillow Block Bearing, UCP202 is Set Screw Type High-Center Height, Inner Diameter is 15mm Item: UCP202 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Housing No: P203 Quantity: One Bearing
Description
UCP202 Pillow Block Bearing, UCP202 is Set Screw Type High-Center Height, Inner Diameter is 15mm Item: UCP202 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Housing No: P203 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
15mm Bearing UCP202 + Pillow Block Cast Housing - Kit7582 - NationSkander California Corporation
Anaheim, CA, USA
15mm Bearing UCP202 + Pillow Block Cast Housing
Kit7582
15mm Bearing UCP202 + Pillow Block Cast Housing Kit7582
UCP202 Pillow Block Bearing, UCP202 is Set Screw Type High-Center Height, Inner Diameter is 15mm Item: UCP202 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Housing No: P203 Quantity: One Bearing

UCP202 Pillow Block Bearing, UCP202 is Set Screw Type High-Center Height, Inner Diameter is 15mm

  • Item: UCP202 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Housing No: P203
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7582
Product Name 15mm Bearing UCP202 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details