NationSkander California Corporation 12mm Bearing UCP201 + Pillow Block Cast Housing Kit7581

Description
UCP201 Pillow Block Bearing, UCP201 is Set Screw Type High-Center Height, Inner Diameter is 12mm Item: UCP201 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Housing No: P203 Quantity: One Bearing
Description
UCP201 Pillow Block Bearing, UCP201 is Set Screw Type High-Center Height, Inner Diameter is 12mm Item: UCP201 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Housing No: P203 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
12mm Bearing UCP201 + Pillow Block Cast Housing - Kit7581 - NationSkander California Corporation
Anaheim, CA, USA
12mm Bearing UCP201 + Pillow Block Cast Housing
Kit7581
12mm Bearing UCP201 + Pillow Block Cast Housing Kit7581
UCP201 Pillow Block Bearing, UCP201 is Set Screw Type High-Center Height, Inner Diameter is 12mm Item: UCP201 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Housing No: P203 Quantity: One Bearing

UCP201 Pillow Block Bearing, UCP201 is Set Screw Type High-Center Height, Inner Diameter is 12mm

  • Item: UCP201 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201
  • Housing No: P203
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit7581
Product Name 12mm Bearing UCP201 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
2-1/8 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21132 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
View Details
2 suppliers