NationSkander California Corporation 12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing Kit7580

Description
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
Description
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing - Kit7580 - NationSkander California Corporation
Anaheim, CA, USA
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing
Kit7580
12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing Kit7580
12mm Mounted Bearing UCFL201, the inner diameter is 12mm. Item: UCFL201 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

12mm Mounted Bearing UCFL201, the inner diameter is 12mm.

  • Item: UCFL201 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7580
Product Name 12mm Bearing UCFL201 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details