NationSkander California Corporation Flanged Bearing SFR156-2RS 3/16 Kit7577

Description
SFR156-2RS Hybrid ceramic Stainless steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, SFR156-2RS Bearing is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8", SFR156 bearing is closed with 2 Rubber Seals and double sealed, one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, SFR156-2RS Bearing has industrial packaging. Item: SFR156RS Flanged Ball Bearing Type: Deep groove Radial ball bearing Material: Stainless Steel Cage: Stainless Steel SFR156-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) SFR156RS Bearing Quality: Electric motor quality Inner Diameter (ID): 3/16" Outer Diameter (OD): 5/16" Width/Height/Bridth (W/H/B): 1/8" Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing Equivalents: SFR156-2RS1/SFR156RS 1 Bearings
Description
SFR156-2RS Hybrid ceramic Stainless steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, SFR156-2RS Bearing is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8", SFR156 bearing is closed with 2 Rubber Seals and double sealed, one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, SFR156-2RS Bearing has industrial packaging. Item: SFR156RS Flanged Ball Bearing Type: Deep groove Radial ball bearing Material: Stainless Steel Cage: Stainless Steel SFR156-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) SFR156RS Bearing Quality: Electric motor quality Inner Diameter (ID): 3/16" Outer Diameter (OD): 5/16" Width/Height/Bridth (W/H/B): 1/8" Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing Equivalents: SFR156-2RS1/SFR156RS 1 Bearings

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing SFR156-2RS 3/16 - Kit7577 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing SFR156-2RS 3/16
Kit7577
Flanged Bearing SFR156-2RS 3/16 Kit7577
SFR156-2RS Hybrid ceramic Stainless steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, SFR156-2RS Bearing is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8", SFR156 bearing is closed with 2 Rubber Seals and double sealed, one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, SFR156-2RS Bearing has industrial packaging. Item: SFR156RS Flanged Ball Bearing Type: Deep groove Radial ball bearing Material: Stainless Steel Cage: Stainless Steel SFR156-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) SFR156RS Bearing Quality: Electric motor quality Inner Diameter (ID): 3/16" Outer Diameter (OD): 5/16" Width/Height/Bridth (W/H/B): 1/8" Size: 3/16" x 5/16" x 1/8" Quantity: One Bearing Equivalents: SFR156-2RS1/SFR156RS 1 Bearings

SFR156-2RS Hybrid ceramic Stainless steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, SFR156-2RS Bearing is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8", SFR156 bearing is closed with 2 Rubber Seals and double sealed, one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, SFR156-2RS Bearing has industrial packaging.

  • Item: SFR156RS Flanged Ball Bearing
  • Type: Deep groove Radial ball bearing
  • Material: Stainless Steel
  • Cage: Stainless Steel SFR156-2RS
  • Balls: ZrO2 Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) SFR156RS Bearing
  • Quality: Electric motor quality
  • Inner Diameter (ID): 3/16"
  • Outer Diameter (OD): 5/16"
  • Width/Height/Bridth (W/H/B): 1/8"
  • Size: 3/16" x 5/16" x 1/8"
  • Quantity: One Bearing
  • Equivalents: SFR156-2RS1/SFR156RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7577
Product Name Flanged Bearing SFR156-2RS 3/16
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details