NationSkander California Corporation 6309ZZ Bearing 45x100x25 Kit7574

Description
Chrome steel Shielded Ball Bearing 6309ZZ Electric motor quality, Bearings 6309ZZ is a popular item that could be used in many application that uses this size 45x100x25 mm, each 6309ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6309ZZ bearings are pre-lubricated with grease, Bearings 6309ZZ has industrial packaging. Type: 6309ZZ Ball Bearings Item: Double Shielded Ball Bearings 6309ZZ Bearings Quality: Electric motor quality 6309ZZ Size: 45mm x 100mm x 25mm Ball Bearings 6309Z Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM
Description
Chrome steel Shielded Ball Bearing 6309ZZ Electric motor quality, Bearings 6309ZZ is a popular item that could be used in many application that uses this size 45x100x25 mm, each 6309ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6309ZZ bearings are pre-lubricated with grease, Bearings 6309ZZ has industrial packaging. Type: 6309ZZ Ball Bearings Item: Double Shielded Ball Bearings 6309ZZ Bearings Quality: Electric motor quality 6309ZZ Size: 45mm x 100mm x 25mm Ball Bearings 6309Z Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6309ZZ Bearing 45x100x25 - Kit7574 - NationSkander California Corporation
Anaheim, CA, USA
6309ZZ Bearing 45x100x25
Kit7574
6309ZZ Bearing 45x100x25 Kit7574
Chrome steel Shielded Ball Bearing 6309ZZ Electric motor quality, Bearings 6309ZZ is a popular item that could be used in many application that uses this size 45x100x25 mm, each 6309ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6309ZZ bearings are pre-lubricated with grease, Bearings 6309ZZ has industrial packaging. Type: 6309ZZ Ball Bearings Item: Double Shielded Ball Bearings 6309ZZ Bearings Quality: Electric motor quality 6309ZZ Size: 45mm x 100mm x 25mm Ball Bearings 6309Z Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 53,000 N Static load rating Cor: 32,000 N Limiting Speed: Grease Lubrication: 7,000 RPM

Chrome steel Shielded Ball Bearing 6309ZZ Electric motor quality, Bearings 6309ZZ is a popular item that could be used in many application that uses this size 45x100x25 mm, each 6309ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6309ZZ bearings are pre-lubricated with grease, Bearings 6309ZZ has industrial packaging.

  • Type: 6309ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6309ZZ Bearings
  • Quality: Electric motor quality
  • 6309ZZ Size: 45mm x 100mm x 25mm Ball Bearings 6309Z
  • Dimensions: 45*100*25 mm/Metric
  • Dynamic load rating Cr: 53,000 N
  • Static load rating Cor: 32,000 N
  • Limiting Speed:
    • Grease Lubrication: 7,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7574
Product Name 6309ZZ Bearing 45x100x25
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details