NationSkander California Corporation 6307ZZ Bearing 35x80x21 Kit7572

Description
Chrome steel Shielded Ball Bearing 6307ZZ Electric motor quality, Bearings 6307ZZ is a popular item that could be used in many application that uses this size 35x80x21 mm, each 6307ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6307ZZ bearings are pre-lubricated with grease, Bearings 6307ZZ has industrial packaging. Type: 6307ZZ Ball Bearings Item: Double Shielded Ball Bearings 6307ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM
Description
Chrome steel Shielded Ball Bearing 6307ZZ Electric motor quality, Bearings 6307ZZ is a popular item that could be used in many application that uses this size 35x80x21 mm, each 6307ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6307ZZ bearings are pre-lubricated with grease, Bearings 6307ZZ has industrial packaging. Type: 6307ZZ Ball Bearings Item: Double Shielded Ball Bearings 6307ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6307ZZ Bearing 35x80x21 - Kit7572 - NationSkander California Corporation
Anaheim, CA, USA
6307ZZ Bearing 35x80x21
Kit7572
6307ZZ Bearing 35x80x21 Kit7572
Chrome steel Shielded Ball Bearing 6307ZZ Electric motor quality, Bearings 6307ZZ is a popular item that could be used in many application that uses this size 35x80x21 mm, each 6307ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6307ZZ bearings are pre-lubricated with grease, Bearings 6307ZZ has industrial packaging. Type: 6307ZZ Ball Bearings Item: Double Shielded Ball Bearings 6307ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

Chrome steel Shielded Ball Bearing 6307ZZ Electric motor quality, Bearings 6307ZZ is a popular item that could be used in many application that uses this size 35x80x21 mm, each 6307ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6307ZZ bearings are pre-lubricated with grease, Bearings 6307ZZ has industrial packaging.

  • Type: 6307ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6307ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 33,500 N
  • Static load rating Cor: 19,200 N
  • Limiting Speed:
    • Grease Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7572
Product Name 6307ZZ Bearing 35x80x21
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details