NationSkander California Corporation 6306ZZ Bearing 30x72x19 Kit7571

Description
Chrome steel Shielded Ball Bearing 6306ZZ Electric motor quality, Bearings 6306ZZ is a popular item that could be used in many application that uses this size 30x72x19 mm, each 6306ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6306ZZ bearings are pre-lubricated with grease, Bearings 6306ZZ has industrial packaging. Type: 6306ZZ Ball Bearings Item: Double Shielded Ball Bearings 6306ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 26,700 N Static load rating Cor: 15,000 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
Chrome steel Shielded Ball Bearing 6306ZZ Electric motor quality, Bearings 6306ZZ is a popular item that could be used in many application that uses this size 30x72x19 mm, each 6306ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6306ZZ bearings are pre-lubricated with grease, Bearings 6306ZZ has industrial packaging. Type: 6306ZZ Ball Bearings Item: Double Shielded Ball Bearings 6306ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 26,700 N Static load rating Cor: 15,000 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6306ZZ Bearing 30x72x19 - Kit7571 - NationSkander California Corporation
Anaheim, CA, USA
6306ZZ Bearing 30x72x19
Kit7571
6306ZZ Bearing 30x72x19 Kit7571
Chrome steel Shielded Ball Bearing 6306ZZ Electric motor quality, Bearings 6306ZZ is a popular item that could be used in many application that uses this size 30x72x19 mm, each 6306ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6306ZZ bearings are pre-lubricated with grease, Bearings 6306ZZ has industrial packaging. Type: 6306ZZ Ball Bearings Item: Double Shielded Ball Bearings 6306ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 26,700 N Static load rating Cor: 15,000 N Limiting Speed: Grease Lubrication: 10,000 RPM

Chrome steel Shielded Ball Bearing 6306ZZ Electric motor quality, Bearings 6306ZZ is a popular item that could be used in many application that uses this size 30x72x19 mm, each 6306ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6306ZZ bearings are pre-lubricated with grease, Bearings 6306ZZ has industrial packaging.

  • Type: 6306ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6306ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 26,700 N
  • Static load rating Cor: 15,000 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7571
Product Name 6306ZZ Bearing 30x72x19
Unlock Full Specs
to access all available technical data

Similar Products

15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details