NationSkander California Corporation 6304ZZ Bearing 20x52x15 Kit7569

Description
Chrome steel Shielded Ball Bearing 6304ZZ Electric motor quality, Bearings 6304ZZ is a popular item that could be used in many application that uses this size 20x52x15 mm, each 6304ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6304ZZ bearings are pre-lubricated with grease, Bearings 6304ZZ has industrial packaging. Type: 6304ZZ Ball Bearings Item: Double Shielded Ball Bearings 6304ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
Chrome steel Shielded Ball Bearing 6304ZZ Electric motor quality, Bearings 6304ZZ is a popular item that could be used in many application that uses this size 20x52x15 mm, each 6304ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6304ZZ bearings are pre-lubricated with grease, Bearings 6304ZZ has industrial packaging. Type: 6304ZZ Ball Bearings Item: Double Shielded Ball Bearings 6304ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6304ZZ Bearing 20x52x15 - Kit7569 - NationSkander California Corporation
Anaheim, CA, USA
6304ZZ Bearing 20x52x15
Kit7569
6304ZZ Bearing 20x52x15 Kit7569
Chrome steel Shielded Ball Bearing 6304ZZ Electric motor quality, Bearings 6304ZZ is a popular item that could be used in many application that uses this size 20x52x15 mm, each 6304ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6304ZZ bearings are pre-lubricated with grease, Bearings 6304ZZ has industrial packaging. Type: 6304ZZ Ball Bearings Item: Double Shielded Ball Bearings 6304ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM

Chrome steel Shielded Ball Bearing 6304ZZ Electric motor quality, Bearings 6304ZZ is a popular item that could be used in many application that uses this size 20x52x15 mm, each 6304ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6304ZZ bearings are pre-lubricated with grease, Bearings 6304ZZ has industrial packaging.

  • Type: 6304ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6304ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 15,900 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7569
Product Name 6304ZZ Bearing 20x52x15
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details