NationSkander California Corporation 6303ZZ Bearing 17x47x14 Kit7568

Description
Chrome steel Shielded Ball Bearing 6303ZZ Electric motor quality, Bearings 6303ZZ is a popular item that could be used in many application that uses this size 17x47x14 mm, each 6303ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6303ZZ bearings are pre-lubricated with grease, Bearings 6303ZZ has industrial packaging. Type: 6303ZZ Ball Bearings Item: Double Shielded Ball Bearings 6303ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
Chrome steel Shielded Ball Bearing 6303ZZ Electric motor quality, Bearings 6303ZZ is a popular item that could be used in many application that uses this size 17x47x14 mm, each 6303ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6303ZZ bearings are pre-lubricated with grease, Bearings 6303ZZ has industrial packaging. Type: 6303ZZ Ball Bearings Item: Double Shielded Ball Bearings 6303ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6303ZZ Bearing 17x47x14 - Kit7568 - NationSkander California Corporation
Anaheim, CA, USA
6303ZZ Bearing 17x47x14
Kit7568
6303ZZ Bearing 17x47x14 Kit7568
Chrome steel Shielded Ball Bearing 6303ZZ Electric motor quality, Bearings 6303ZZ is a popular item that could be used in many application that uses this size 17x47x14 mm, each 6303ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6303ZZ bearings are pre-lubricated with grease, Bearings 6303ZZ has industrial packaging. Type: 6303ZZ Ball Bearings Item: Double Shielded Ball Bearings 6303ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 13,600 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 16,000 RPM

Chrome steel Shielded Ball Bearing 6303ZZ Electric motor quality, Bearings 6303ZZ is a popular item that could be used in many application that uses this size 17x47x14 mm, each 6303ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6303ZZ bearings are pre-lubricated with grease, Bearings 6303ZZ has industrial packaging.

  • Type: 6303ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6303ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 13,600 N
  • Static load rating Cor: 6,550 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7568
Product Name 6303ZZ Bearing 17x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details