NationSkander California Corporation 6300ZZ Bearing 10x35x11 Kit7565

Description
6300ZZ Shielded Ball Bearing 6300ZZ is Electric motor quality, each 6300ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6300ZZ bearing is pre-lubricated with grease, Bearings 6300ZZ has industrial packaging. Item: 6300ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) 6300Z Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 23,000 RPM
Description
6300ZZ Shielded Ball Bearing 6300ZZ is Electric motor quality, each 6300ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6300ZZ bearing is pre-lubricated with grease, Bearings 6300ZZ has industrial packaging. Item: 6300ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) 6300Z Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 23,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6300ZZ Bearing 10x35x11 - Kit7565 - NationSkander California Corporation
Anaheim, CA, USA
6300ZZ Bearing 10x35x11
Kit7565
6300ZZ Bearing 10x35x11 Kit7565
6300ZZ Shielded Ball Bearing 6300ZZ is Electric motor quality, each 6300ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6300ZZ bearing is pre-lubricated with grease, Bearings 6300ZZ has industrial packaging. Item: 6300ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) 6300Z Bearing Dynamic load rating Cr: 8,100 N Static load rating Cor: 3,450 N Limiting Speed: Grease Lubrication: 23,000 RPM

6300ZZ Shielded Ball Bearing 6300ZZ is Electric motor quality, each 6300ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6300ZZ bearing is pre-lubricated with grease, Bearings 6300ZZ has industrial packaging.

  • Item: 6300ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Closures: Double Metal Shields
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) 6300Z Bearing
  • Dynamic load rating Cr: 8,100 N
  • Static load rating Cor: 3,450 N
  • Limiting Speed:
    • Grease Lubrication: 23,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7565
Product Name 6300ZZ Bearing 10x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details