NationSkander California Corporation 6010ZZ Bearing 50x80x16 Kit7564

Description
Chrome steel Shielded Ball Bearing 6010ZZ Electric motor quality, Bearings 6010ZZ is a popular item that could be used in many application that uses this size 50x80x16 mm, each 6010ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6010ZZ bearings are pre-lubricated with grease, Bearings 6010ZZ has industrial packaging. Type: 6010ZZ Ball Bearings Item: Double Shielded Ball Bearings 6010ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM
Description
Chrome steel Shielded Ball Bearing 6010ZZ Electric motor quality, Bearings 6010ZZ is a popular item that could be used in many application that uses this size 50x80x16 mm, each 6010ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6010ZZ bearings are pre-lubricated with grease, Bearings 6010ZZ has industrial packaging. Type: 6010ZZ Ball Bearings Item: Double Shielded Ball Bearings 6010ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6010ZZ Bearing 50x80x16 - Kit7564 - NationSkander California Corporation
Anaheim, CA, USA
6010ZZ Bearing 50x80x16
Kit7564
6010ZZ Bearing 50x80x16 Kit7564
Chrome steel Shielded Ball Bearing 6010ZZ Electric motor quality, Bearings 6010ZZ is a popular item that could be used in many application that uses this size 50x80x16 mm, each 6010ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6010ZZ bearings are pre-lubricated with grease, Bearings 6010ZZ has industrial packaging. Type: 6010ZZ Ball Bearings Item: Double Shielded Ball Bearings 6010ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 21,800 N Static load rating Cor: 16,600 N Limiting Speed: Grease Lubrication: 8,500 RPM

Chrome steel Shielded Ball Bearing 6010ZZ Electric motor quality, Bearings 6010ZZ is a popular item that could be used in many application that uses this size 50x80x16 mm, each 6010ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6010ZZ bearings are pre-lubricated with grease, Bearings 6010ZZ has industrial packaging.

  • Type: 6010ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6010ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 21,800 N
  • Static load rating Cor: 16,600 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7564
Product Name 6010ZZ Bearing 50x80x16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2612647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details