NationSkander California Corporation 6007ZZ Bearing 35x62x14 Kit7562

Description
Chrome steel Shielded Ball Bearing 6007ZZ Electric motor quality, Bearings 6007ZZ is a popular item that could be used in many application that uses this size 35x62x14 mm, each 6007ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6007ZZ bearings are pre-lubricated with grease, Bearings 6007ZZ has industrial packaging. Type: 6007ZZ Ball Bearings Item: Double Shielded Ball Bearings 6007ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
Chrome steel Shielded Ball Bearing 6007ZZ Electric motor quality, Bearings 6007ZZ is a popular item that could be used in many application that uses this size 35x62x14 mm, each 6007ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6007ZZ bearings are pre-lubricated with grease, Bearings 6007ZZ has industrial packaging. Type: 6007ZZ Ball Bearings Item: Double Shielded Ball Bearings 6007ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6007ZZ Bearing 35x62x14 - Kit7562 - NationSkander California Corporation
Anaheim, CA, USA
6007ZZ Bearing 35x62x14
Kit7562
6007ZZ Bearing 35x62x14 Kit7562
Chrome steel Shielded Ball Bearing 6007ZZ Electric motor quality, Bearings 6007ZZ is a popular item that could be used in many application that uses this size 35x62x14 mm, each 6007ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6007ZZ bearings are pre-lubricated with grease, Bearings 6007ZZ has industrial packaging. Type: 6007ZZ Ball Bearings Item: Double Shielded Ball Bearings 6007ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 16,000 N Static load rating Cor: 10,300 N Limiting Speed: Grease Lubrication: 12,000 RPM

Chrome steel Shielded Ball Bearing 6007ZZ Electric motor quality, Bearings 6007ZZ is a popular item that could be used in many application that uses this size 35x62x14 mm, each 6007ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6007ZZ bearings are pre-lubricated with grease, Bearings 6007ZZ has industrial packaging.

  • Type: 6007ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6007ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 16,000 N
  • Static load rating Cor: 10,300 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7562
Product Name 6007ZZ Bearing 35x62x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details