NationSkander California Corporation 6004ZZ Bearing 20x42x12 Kit7561

Description
Chrome steel Shielded Ball Bearing 6004ZZ Electric motor quality, Bearings 6004ZZ is a popular item that could be used in many application that uses this size 20x42x12 mm, each 6004ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6004ZZ bearings are pre-lubricated with grease, Bearings 6004ZZ has industrial packaging. Type: 6004ZZ Ball Bearings Item: Double Shielded Ball Bearings 6004ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM
Description
Chrome steel Shielded Ball Bearing 6004ZZ Electric motor quality, Bearings 6004ZZ is a popular item that could be used in many application that uses this size 20x42x12 mm, each 6004ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6004ZZ bearings are pre-lubricated with grease, Bearings 6004ZZ has industrial packaging. Type: 6004ZZ Ball Bearings Item: Double Shielded Ball Bearings 6004ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6004ZZ Bearing 20x42x12 - Kit7561 - NationSkander California Corporation
Anaheim, CA, USA
6004ZZ Bearing 20x42x12
Kit7561
6004ZZ Bearing 20x42x12 Kit7561
Chrome steel Shielded Ball Bearing 6004ZZ Electric motor quality, Bearings 6004ZZ is a popular item that could be used in many application that uses this size 20x42x12 mm, each 6004ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6004ZZ bearings are pre-lubricated with grease, Bearings 6004ZZ has industrial packaging. Type: 6004ZZ Ball Bearings Item: Double Shielded Ball Bearings 6004ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 18,000 RPM

Chrome steel Shielded Ball Bearing 6004ZZ Electric motor quality, Bearings 6004ZZ is a popular item that could be used in many application that uses this size 20x42x12 mm, each 6004ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6004ZZ bearings are pre-lubricated with grease, Bearings 6004ZZ has industrial packaging.

  • Type: 6004ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6004ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 9,400 N
  • Static load rating Cor: 5,000 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7561
Product Name 6004ZZ Bearing 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details