NationSkander California Corporation 6003ZZ Bearing 17x35x10 Kit7560

Description
Chrome steel Shielded Ball Bearing 6003ZZ Electric motor quality, Bearings 6003ZZ is a popular item that could be used in many application that uses this size 17x35x10 mm, each 6003ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6003ZZ bearings are pre-lubricated with grease, Bearings 6003ZZ has industrial packaging. Type: 6003ZZ Ball Bearings Item: Double Shielded Ball Bearings 6003ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
Chrome steel Shielded Ball Bearing 6003ZZ Electric motor quality, Bearings 6003ZZ is a popular item that could be used in many application that uses this size 17x35x10 mm, each 6003ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6003ZZ bearings are pre-lubricated with grease, Bearings 6003ZZ has industrial packaging. Type: 6003ZZ Ball Bearings Item: Double Shielded Ball Bearings 6003ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6003ZZ Bearing 17x35x10 - Kit7560 - NationSkander California Corporation
Anaheim, CA, USA
6003ZZ Bearing 17x35x10
Kit7560
6003ZZ Bearing 17x35x10 Kit7560
Chrome steel Shielded Ball Bearing 6003ZZ Electric motor quality, Bearings 6003ZZ is a popular item that could be used in many application that uses this size 17x35x10 mm, each 6003ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6003ZZ bearings are pre-lubricated with grease, Bearings 6003ZZ has industrial packaging. Type: 6003ZZ Ball Bearings Item: Double Shielded Ball Bearings 6003ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

Chrome steel Shielded Ball Bearing 6003ZZ Electric motor quality, Bearings 6003ZZ is a popular item that could be used in many application that uses this size 17x35x10 mm, each 6003ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6003ZZ bearings are pre-lubricated with grease, Bearings 6003ZZ has industrial packaging.

  • Type: 6003ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6003ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7560
Product Name 6003ZZ Bearing 17x35x10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details