NationSkander California Corporation 10 Bearing S684ZZ 4x9x4 kit756

Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S684ZZ 4x9x4 - kit756 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S684ZZ 4x9x4
kit756
10 Bearing S684ZZ 4x9x4 kit756
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Size: 4mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 9mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Shields: 2 Metal Shield
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 9mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit756
Product Name 10 Bearing S684ZZ 4x9x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details