NationSkander California Corporation 6904-2RS Bearing Hybrid Ceramic Sealed 20x37x9 Kit7553

Description
6904-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6904-2RS is a popular size that could be used in many applications that uses this size 20mm x 37mm x 9mm, each 6904-2rs bearing is closed with 2 Rubber Seals, double sealed andone seal from each side to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearing has industrial packaging. Item: 6904-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 20mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904-2RS1/61904RS1 Bearings
Description
6904-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6904-2RS is a popular size that could be used in many applications that uses this size 20mm x 37mm x 9mm, each 6904-2rs bearing is closed with 2 Rubber Seals, double sealed andone seal from each side to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearing has industrial packaging. Item: 6904-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 20mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904-2RS1/61904RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6904-2RS Bearing Hybrid Ceramic Sealed 20x37x9 - Kit7553 - NationSkander California Corporation
Anaheim, CA, USA
6904-2RS Bearing Hybrid Ceramic Sealed 20x37x9
Kit7553
6904-2RS Bearing Hybrid Ceramic Sealed 20x37x9 Kit7553
6904-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6904-2RS is a popular size that could be used in many applications that uses this size 20mm x 37mm x 9mm, each 6904-2rs bearing is closed with 2 Rubber Seals, double sealed andone seal from each side to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearing has industrial packaging. Item: 6904-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 20mm Outer Diameter (OD): 37mm Width/Height/Bridth (W/H/B): 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Equivalents: 61904-2RS1/61904RS1 Bearings

6904-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6904-2RS is a popular size that could be used in many applications that uses this size 20mm x 37mm x 9mm, each 6904-2rs bearing is closed with 2 Rubber Seals, double sealed andone seal from each side to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearing has industrial packaging.

  • Item: 6904-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Balls: ZrO2 Ceramic
  • Radial Clearance: C3
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Inner Diameter (ID): 20mm
  • Outer Diameter (OD): 37mm
  • Width/Height/Bridth (W/H/B): 9mm
  • Size: 20mm x 37mm x 9mm
  • Quantity: One Bearing
  • Equivalents: 61904-2RS1/61904RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7553
Product Name 6904-2RS Bearing Hybrid Ceramic Sealed 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details