NationSkander California Corporation 6008-2RS Bearing Hybrid Ceramic Sealed 40x68x15 Kit7552

Description
Hybrid ceramic chrome steel sealed bearings 6008-2RS Bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6008-2RS is a popular size that could be used in many application that uses this size 40mm x 68mm x 15mm, each 6008-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6008-2RS has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Material: Chrome Steel 6008-2RS Cage: Chrome Steel 6008-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C3 Size: 40mm x 68mm x 15mm Inner Diameter (ID): 40mm Outer Diameter (OD): 68mm Width/Height/Bridth (W/H/B): 15mm Quantity: One Bearing Equivalents: 6008-2RS1/6008RS1 Bearings
Description
Hybrid ceramic chrome steel sealed bearings 6008-2RS Bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6008-2RS is a popular size that could be used in many application that uses this size 40mm x 68mm x 15mm, each 6008-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6008-2RS has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Material: Chrome Steel 6008-2RS Cage: Chrome Steel 6008-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C3 Size: 40mm x 68mm x 15mm Inner Diameter (ID): 40mm Outer Diameter (OD): 68mm Width/Height/Bridth (W/H/B): 15mm Quantity: One Bearing Equivalents: 6008-2RS1/6008RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6008-2RS Bearing Hybrid Ceramic Sealed 40x68x15 - Kit7552 - NationSkander California Corporation
Anaheim, CA, USA
6008-2RS Bearing Hybrid Ceramic Sealed 40x68x15
Kit7552
6008-2RS Bearing Hybrid Ceramic Sealed 40x68x15 Kit7552
Hybrid ceramic chrome steel sealed bearings 6008-2RS Bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6008-2RS is a popular size that could be used in many application that uses this size 40mm x 68mm x 15mm, each 6008-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6008-2RS has industrial packaging. Item: Double Sealed Ball Bearings Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Material: Chrome Steel 6008-2RS Cage: Chrome Steel 6008-2RS Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C3 Size: 40mm x 68mm x 15mm Inner Diameter (ID): 40mm Outer Diameter (OD): 68mm Width/Height/Bridth (W/H/B): 15mm Quantity: One Bearing Equivalents: 6008-2RS1/6008RS1 Bearings

Hybrid ceramic chrome steel sealed bearings 6008-2RS Bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6008-2RS is a popular size that could be used in many application that uses this size 40mm x 68mm x 15mm, each 6008-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6008-2RS has industrial packaging.

  • Item: Double Sealed Ball Bearings Bearings
  • Type: Deep groove Radial ball bearings
  • Quality: Electric motor quality
  • Material: Chrome Steel 6008-2RS
  • Cage: Chrome Steel 6008-2RS
  • Balls: ZrO2 Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Radial Clearance: C3
  • Size: 40mm x 68mm x 15mm
  • Inner Diameter (ID): 40mm
  • Outer Diameter (OD): 68mm
  • Width/Height/Bridth (W/H/B): 15mm
  • Quantity: One Bearing
  • Equivalents: 6008-2RS1/6008RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7552
Product Name 6008-2RS Bearing Hybrid Ceramic Sealed 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details