NationSkander California Corporation 6007-2RS Bearing Hybrid Ceramic Sealed 35x62x14 Kit7551

Description
6007-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6007-2RS is a popular size that could be used in many application that uses this size 35mm x 62mm x 14mm, each 6007-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing has industrial packaging. Item: 6007-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6007RS Bearing Radial Clearance: C3 Inner Diameter (ID): 35mm Outer Diameter (OD): 62mm Width/Height/Bridth (W/H/B): 14mm Size: 35 x 62 x 14 mm Quantity: One Ball Bearing Equivalents: 6007-2RS1/6007RS1 Bearings
Description
6007-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6007-2RS is a popular size that could be used in many application that uses this size 35mm x 62mm x 14mm, each 6007-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing has industrial packaging. Item: 6007-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6007RS Bearing Radial Clearance: C3 Inner Diameter (ID): 35mm Outer Diameter (OD): 62mm Width/Height/Bridth (W/H/B): 14mm Size: 35 x 62 x 14 mm Quantity: One Ball Bearing Equivalents: 6007-2RS1/6007RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6007-2RS Bearing Hybrid Ceramic Sealed 35x62x14 - Kit7551 - NationSkander California Corporation
Anaheim, CA, USA
6007-2RS Bearing Hybrid Ceramic Sealed 35x62x14
Kit7551
6007-2RS Bearing Hybrid Ceramic Sealed 35x62x14 Kit7551
6007-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6007-2RS is a popular size that could be used in many application that uses this size 35mm x 62mm x 14mm, each 6007-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing has industrial packaging. Item: 6007-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor quality Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) 6007RS Bearing Radial Clearance: C3 Inner Diameter (ID): 35mm Outer Diameter (OD): 62mm Width/Height/Bridth (W/H/B): 14mm Size: 35 x 62 x 14 mm Quantity: One Ball Bearing Equivalents: 6007-2RS1/6007RS1 Bearings

6007-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, 6007-2RS is a popular size that could be used in many application that uses this size 35mm x 62mm x 14mm, each 6007-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing has industrial packaging.

  • Item: 6007-2RS Ball Bearing
  • Type: Deep groove Radial ball bearing
  • Quality: Electric motor quality
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Balls: ZrO2 Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) 6007RS Bearing
  • Radial Clearance: C3
  • Inner Diameter (ID): 35mm
  • Outer Diameter (OD): 62mm
  • Width/Height/Bridth (W/H/B): 14mm
  • Size: 35 x 62 x 14 mm
  • Quantity: One Ball Bearing
  • Equivalents: 6007-2RS1/6007RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7551
Product Name 6007-2RS Bearing Hybrid Ceramic Sealed 35x62x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details