NationSkander California Corporation 6004-2RS Bearing Hybrid Ceramic Sealed 20x42x12 Kit7550

Description
6004-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6004-2RS is a popular size that could be used in many application that uses this size 20mm x 42mm x 12mm, each 6004-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearings 6004-2RS has industrial packaging. Item: Double Sealed Ball Bearings Type: Deep groove Radial Quality: Electric motor Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Inner Diameter (ID): 20mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equivalents: 6004-2RS1/6004RS1 Bearings
Description
6004-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6004-2RS is a popular size that could be used in many application that uses this size 20mm x 42mm x 12mm, each 6004-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearings 6004-2RS has industrial packaging. Item: Double Sealed Ball Bearings Type: Deep groove Radial Quality: Electric motor Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Inner Diameter (ID): 20mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equivalents: 6004-2RS1/6004RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6004-2RS Bearing Hybrid Ceramic Sealed 20x42x12 - Kit7550 - NationSkander California Corporation
Anaheim, CA, USA
6004-2RS Bearing Hybrid Ceramic Sealed 20x42x12
Kit7550
6004-2RS Bearing Hybrid Ceramic Sealed 20x42x12 Kit7550
6004-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6004-2RS is a popular size that could be used in many application that uses this size 20mm x 42mm x 12mm, each 6004-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearings 6004-2RS has industrial packaging. Item: Double Sealed Ball Bearings Type: Deep groove Radial Quality: Electric motor Material: Chrome Steel Cage: Chrome Steel Balls: ZrO2 Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Inner Diameter (ID): 20mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equivalents: 6004-2RS1/6004RS1 Bearings

6004-2RS Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6004-2RS is a popular size that could be used in many application that uses this size 20mm x 42mm x 12mm, each 6004-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearings 6004-2RS has industrial packaging.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove Radial
  • Quality: Electric motor
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Balls: ZrO2 Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease)
  • Radial Clearance: C3
  • Inner Diameter (ID): 20mm
  • Outer Diameter (OD): 42mm
  • Width/Height/Bridth (W/H/B): 12mm
  • Size: 20mm x 42mm x 12mm
  • Quantity: One Bearing
  • Equivalents: 6004-2RS1/6004RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7550
Product Name 6004-2RS Bearing Hybrid Ceramic Sealed 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details