NationSkander California Corporation 10 Flanged Bearing 6x10x3 Sealed kit755

Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 10mm x 3mm with Flange. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 10mm x 3mm with Flange. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 6x10x3 Sealed - kit755 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 6x10x3 Sealed
kit755
10 Flanged Bearing 6x10x3 Sealed kit755
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 10mm x 3mm with Flange. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 6mm x 10mm x 3mm with Flange. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Seal: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 10mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 220 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit755
Product Name 10 Flanged Bearing 6x10x3 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details