NationSkander California Corporation 6204-2RS Hybrid Ceramic Sealed Bearing 20x47x14 Kit7548

Description
6204-2RS Bearing Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6204-2RS is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm, each 6204-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6204-2RS has industrial packaging. Item: 6204-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 20mm x 47mm x 14mm Inner Diameter (ID): 20mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 14mm Quantity: One Bearing Equivalents: 6204-2RS1/6204RS1 Bearings
Description
6204-2RS Bearing Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6204-2RS is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm, each 6204-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6204-2RS has industrial packaging. Item: 6204-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 20mm x 47mm x 14mm Inner Diameter (ID): 20mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 14mm Quantity: One Bearing Equivalents: 6204-2RS1/6204RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6204-2RS Hybrid Ceramic Sealed Bearing 20x47x14 - Kit7548 - NationSkander California Corporation
Anaheim, CA, USA
6204-2RS Hybrid Ceramic Sealed Bearing 20x47x14
Kit7548
6204-2RS Hybrid Ceramic Sealed Bearing 20x47x14 Kit7548
6204-2RS Bearing Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6204-2RS is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm, each 6204-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6204-2RS has industrial packaging. Item: 6204-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 20mm x 47mm x 14mm Inner Diameter (ID): 20mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 14mm Quantity: One Bearing Equivalents: 6204-2RS1/6204RS1 Bearings

6204-2RS Bearing Hybrid ceramic chrome steel sealed bearing with ZrO2 Ceramic Balls Electric motor quality, Bearing 6204-2RS is a popular size that could be used in many application that uses this size 20mm x 47mm x 14mm, each 6204-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6204-2RS has industrial packaging.

  • Item: 6204-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Balls: ZrO2 Ceramic
  • Radial Clearance: C3
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 20mm x 47mm x 14mm
  • Inner Diameter (ID): 20mm
  • Outer Diameter (OD): 47mm
  • Width/Height/Bridth (W/H/B): 14mm
  • Quantity: One Bearing
  • Equivalents: 6204-2RS1/6204RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7548
Product Name 6204-2RS Hybrid Ceramic Sealed Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details