NationSkander California Corporation 16006 Open Bearing 30x55x9 Kit7545

Description
16006 Open Ball Bearing, this is a popular size that could be used in many application that uses this size, Bearing is made from Chrome Steel. Item: 16006 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 30mm x 55mm x 9mm/Metric Inner Diameter: 30mm Outer Diameter: 55mm Width: 9mm Size: 30 x 55 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 15,000 RPM
Description
16006 Open Ball Bearing, this is a popular size that could be used in many application that uses this size, Bearing is made from Chrome Steel. Item: 16006 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 30mm x 55mm x 9mm/Metric Inner Diameter: 30mm Outer Diameter: 55mm Width: 9mm Size: 30 x 55 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16006 Open Bearing 30x55x9 - Kit7545 - NationSkander California Corporation
Anaheim, CA, USA
16006 Open Bearing 30x55x9
Kit7545
16006 Open Bearing 30x55x9 Kit7545
16006 Open Ball Bearing, this is a popular size that could be used in many application that uses this size, Bearing is made from Chrome Steel. Item: 16006 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 30mm x 55mm x 9mm/Metric Inner Diameter: 30mm Outer Diameter: 55mm Width: 9mm Size: 30 x 55 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 9,950 N Static load rating Cor: 6,550 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 15,000 RPM

16006 Open Ball Bearing, this is a popular size that could be used in many application that uses this size, Bearing is made from Chrome Steel.

  • Item: 16006 Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Open
  • Dimensions: 30mm x 55mm x 9mm/Metric
  • Inner Diameter: 30mm
  • Outer Diameter: 55mm
  • Width: 9mm
  • Size: 30 x 55 x 9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 9,950 N
  • Static load rating Cor: 6,550 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
    • Oil Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7545
Product Name 16006 Open Bearing 30x55x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2612695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details