NationSkander California Corporation 16012 Open Ball Bearing 60x95x11 Kit7544

Description
16012 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16012 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 60 x 95 x 11 mm Inner Diameter: 60mm Outer Diameter: 95mm Width: 11mm Quantity: One Bearing Dynamic load rating Cr: 16,200 N Static load rating Cor: 14,300 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM
Description
16012 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16012 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 60 x 95 x 11 mm Inner Diameter: 60mm Outer Diameter: 95mm Width: 11mm Quantity: One Bearing Dynamic load rating Cr: 16,200 N Static load rating Cor: 14,300 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM

Suppliers

Company
Product
Description
Supplier Links
16012 Open Ball Bearing 60x95x11 - Kit7544 - NationSkander California Corporation
Anaheim, CA, USA
16012 Open Ball Bearing 60x95x11
Kit7544
16012 Open Ball Bearing 60x95x11 Kit7544
16012 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16012 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 60 x 95 x 11 mm Inner Diameter: 60mm Outer Diameter: 95mm Width: 11mm Quantity: One Bearing Dynamic load rating Cr: 16,200 N Static load rating Cor: 14,300 N Limiting Speed: Grease Lubrication: 7,100 RPM Oil Lubrication: 8,500 RPM

16012 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel.

  • Item: 16012 Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Open
  • Size: 60 x 95 x 11 mm
  • Inner Diameter: 60mm
  • Outer Diameter: 95mm
  • Width: 11mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 16,200 N
  • Static load rating Cor: 14,300 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
    • Oil Lubrication: 8,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7544
Product Name 16012 Open Ball Bearing 60x95x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details