NationSkander California Corporation 16009 Open Ball Bearing 45x75x10 Kit7541

Description
16009 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16009 Ball Bearing Type: Deep groove ball bearing Size: 45 x 75 x 10 mm Inner Diameter: 45mm Outer Diameter: 75mm Width: 10mm Closures: Open Quantity: One Bearing Dynamic load rating Cr: 12,900 N Static load rating Cor: 10,500 N Limiting Speed: Grease Lubrication: 9,200 RPM Oil Lubrication: 11,000 RPM
Description
16009 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16009 Ball Bearing Type: Deep groove ball bearing Size: 45 x 75 x 10 mm Inner Diameter: 45mm Outer Diameter: 75mm Width: 10mm Closures: Open Quantity: One Bearing Dynamic load rating Cr: 12,900 N Static load rating Cor: 10,500 N Limiting Speed: Grease Lubrication: 9,200 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16009 Open Ball Bearing 45x75x10 - Kit7541 - NationSkander California Corporation
Anaheim, CA, USA
16009 Open Ball Bearing 45x75x10
Kit7541
16009 Open Ball Bearing 45x75x10 Kit7541
16009 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16009 Ball Bearing Type: Deep groove ball bearing Size: 45 x 75 x 10 mm Inner Diameter: 45mm Outer Diameter: 75mm Width: 10mm Closures: Open Quantity: One Bearing Dynamic load rating Cr: 12,900 N Static load rating Cor: 10,500 N Limiting Speed: Grease Lubrication: 9,200 RPM Oil Lubrication: 11,000 RPM

16009 Open Ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel.

  • Item: 16009 Ball Bearing
  • Type: Deep groove ball bearing
  • Size: 45 x 75 x 10 mm
  • Inner Diameter: 45mm
  • Outer Diameter: 75mm
  • Width: 10mm
  • Closures: Open
  • Quantity: One Bearing
  • Dynamic load rating Cr: 12,900 N
  • Static load rating Cor: 10,500 N
  • Limiting Speed:
    • Grease Lubrication: 9,200 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7541
Product Name 16009 Open Ball Bearing 45x75x10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details