NationSkander California Corporation 16008 Open Ball Bearing 40x68x9 Kit7540

Description
16008 Open Ball Bearing, this is a popular size that could be used in many application,bearing is made from Chrome Steel. Item: 16008 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 40 x 68 x 9 mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 11,100 N Static load rating Cor: 8,550 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 12,000 RPM
Description
16008 Open Ball Bearing, this is a popular size that could be used in many application,bearing is made from Chrome Steel. Item: 16008 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 40 x 68 x 9 mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 11,100 N Static load rating Cor: 8,550 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16008 Open Ball Bearing 40x68x9 - Kit7540 - NationSkander California Corporation
Anaheim, CA, USA
16008 Open Ball Bearing 40x68x9
Kit7540
16008 Open Ball Bearing 40x68x9 Kit7540
16008 Open Ball Bearing, this is a popular size that could be used in many application,bearing is made from Chrome Steel. Item: 16008 Ball Bearing Type: Deep groove ball bearing Closures: Open Size: 40 x 68 x 9 mm Inner Diameter: 40mm Outer Diameter: 68mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 11,100 N Static load rating Cor: 8,550 N Limiting Speed: Grease Lubrication: 10,000 RPM Oil Lubrication: 12,000 RPM

16008 Open Ball Bearing, this is a popular size that could be used in many application,bearing is made from Chrome Steel.

  • Item: 16008 Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Open
  • Size: 40 x 68 x 9 mm
  • Inner Diameter: 40mm
  • Outer Diameter: 68mm
  • Width: 9mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,100 N
  • Static load rating Cor: 8,550 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
    • Oil Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7540
Product Name 16008 Open Ball Bearing 40x68x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details