NationSkander California Corporation 10 Flanged Bearing 4x8x3 Sealed kit754

Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 8mm x 3mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM
Description
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 8mm x 3mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 4x8x3 Sealed - kit754 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 4x8x3 Sealed
kit754
10 Flanged Bearing 4x8x3 Sealed kit754
10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 8mm x 3mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Flanged Ball Bearings Type: Deep groove ball bearings Seal: 2 Seals Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

10 Flanged bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 4mm x 8mm x 3mm with Flange. Bearings are made of Chrome Steel, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Seal: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 8mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 400 N
  • Static load rating Cor: 140 N
  • Limiting Speed:
    • Grease Lubrication: 61,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit754
Product Name 10 Flanged Bearing 4x8x3 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details