NationSkander California Corporation 16007 Open Ball Bearing 35x62x9 Kit7539

Description
16007 ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16007 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 35mm x 62mm x 9mm/Metric Inner Diameter: 35mm Outer Diameter: 62mm Width: 9mm Size: 35 x 62 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 11,700 N Static load rating Cor: 8,150 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM
Description
16007 ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16007 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 35mm x 62mm x 9mm/Metric Inner Diameter: 35mm Outer Diameter: 62mm Width: 9mm Size: 35 x 62 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 11,700 N Static load rating Cor: 8,150 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
16007 Open Ball Bearing 35x62x9 - Kit7539 - NationSkander California Corporation
Anaheim, CA, USA
16007 Open Ball Bearing 35x62x9
Kit7539
16007 Open Ball Bearing 35x62x9 Kit7539
16007 ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel. Item: 16007 Ball Bearing Type: Deep groove ball bearing Closures: Open Dimensions: 35mm x 62mm x 9mm/Metric Inner Diameter: 35mm Outer Diameter: 62mm Width: 9mm Size: 35 x 62 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 11,700 N Static load rating Cor: 8,150 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 14,000 RPM

16007 ball Bearing, this is a popular size that could be used in many application, bearing is made from Chrome Steel.

  • Item: 16007 Ball Bearing
  • Type: Deep groove ball bearing
  • Closures: Open
  • Dimensions: 35mm x 62mm x 9mm/Metric
  • Inner Diameter: 35mm
  • Outer Diameter: 62mm
  • Width: 9mm
  • Size: 35 x 62 x 9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,700 N
  • Static load rating Cor: 8,150 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
    • Oil Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7539
Product Name 16007 Open Ball Bearing 35x62x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details