NationSkander California Corporation 5x10x4 Full Ceramic Bearing Zirconia Oxide Kit7536

Description
5 x 10 x 4 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Bearing Size: 5mm x 10mm x 4mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing
Description
5 x 10 x 4 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Bearing Size: 5mm x 10mm x 4mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
5x10x4 Full Ceramic Bearing Zirconia Oxide - Kit7536 - NationSkander California Corporation
Anaheim, CA, USA
5x10x4 Full Ceramic Bearing Zirconia Oxide
Kit7536
5x10x4 Full Ceramic Bearing Zirconia Oxide Kit7536
5 x 10 x 4 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 5 x 10 x 4 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Bearing Size: 5mm x 10mm x 4mm Inner Diameter: 5mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

5 x 10 x 4 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 5 x 10 x 4 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Bearing Size: 5mm x 10mm x 4mm
  • Inner Diameter: 5mm
  • Outer Diameter: 10mm
  • Width: 4mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7536
Product Name 5x10x4 Full Ceramic Bearing Zirconia Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details