NationSkander California Corporation 4x10 Full Ceramic Bearing 4x10x3 ZrO2 Kit7535

Description
4 x 10 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 10 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 4mm x 10mm x 3mm Inner Diameter: 4mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing
Description
4 x 10 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 10 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 4mm x 10mm x 3mm Inner Diameter: 4mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
4x10 Full Ceramic Bearing 4x10x3 ZrO2 - Kit7535 - NationSkander California Corporation
Anaheim, CA, USA
4x10 Full Ceramic Bearing 4x10x3 ZrO2
Kit7535
4x10 Full Ceramic Bearing 4x10x3 ZrO2 Kit7535
4 x 10 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 3mm, Bearing is made of Ceramic. Item: 4 x 10 x 3 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 4mm x 10mm x 3mm Inner Diameter: 4mm Outer Diameter: 10mm Width: 3mm Quantity: One Bearing

4 x 10 x 3 Full Ceramic Ball Bearing, the inner diameter is 4mm, outer diameter is 10mm and the width is 3mm, Bearing is made of Ceramic.

  • Item: 4 x 10 x 3 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 4mm x 10mm x 3mm
  • Inner Diameter: 4mm
  • Outer Diameter: 10mm
  • Width: 3mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7535
Product Name 4x10 Full Ceramic Bearing 4x10x3 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details