NationSkander California Corporation 623 Full Ceramic Bearing 623 3x10x4 Kit7534

Description
623 Full Ceramic Ball Bearing, the inner diameter is 3mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 623 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3mm x 10mm x 4mm Inner Diameter: 3mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing
Description
623 Full Ceramic Ball Bearing, the inner diameter is 3mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 623 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3mm x 10mm x 4mm Inner Diameter: 3mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
623 Full Ceramic Bearing 623 3x10x4 - Kit7534 - NationSkander California Corporation
Anaheim, CA, USA
623 Full Ceramic Bearing 623 3x10x4
Kit7534
623 Full Ceramic Bearing 623 3x10x4 Kit7534
623 Full Ceramic Ball Bearing, the inner diameter is 3mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 623 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3mm x 10mm x 4mm Inner Diameter: 3mm Outer Diameter: 10mm Width: 4mm Quantity: One Bearing

623 Full Ceramic Ball Bearing, the inner diameter is 3mm, outer diameter is 10mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 623 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3mm x 10mm x 4mm
  • Inner Diameter: 3mm
  • Outer Diameter: 10mm
  • Width: 4mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7534
Product Name 623 Full Ceramic Bearing 623 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details