NationSkander California Corporation R16ZZ Kit7531

Description
R16ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R16ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing
Description
R16ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R16ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R16ZZ Kit7531
R16ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R16ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing

R16ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased).

  • Item: R16ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 1" x 2" x 1/2" inch
  • Inner Diameter: 1" inch
  • Outer Diameter: 2" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7531
Product Name R16ZZ
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details