NationSkander California Corporation R14ZZ Kit7530

Description
R14ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R14ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing
Description
R14ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R14ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R14ZZ Kit7530
R14ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R14ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing

R14ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased).

  • Item: R14ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 7/8" x 1 7/8" x 1/2" inch
  • Inner Diameter: 7/8" inch
  • Outer Diameter: 1 7/8" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7530
Product Name R14ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details