NationSkander California Corporation R8ZZ Kit7527

Description
R8ZZ Shielded Ball Bearing, R8ZZ bearings is made of Chrome Steel, R8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, R8ZZ bearing is self lubricated (bearing is already greased). Item: R8ZZ Ball Bearing Deep Groove Ball Bearing Closures: Metal Shields Quantity: one Bearing Quality: Electric Motor Quality Dimensions: 1/2" x 1 1/8" x 5/16"/Metric Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF
Description
R8ZZ Shielded Ball Bearing, R8ZZ bearings is made of Chrome Steel, R8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, R8ZZ bearing is self lubricated (bearing is already greased). Item: R8ZZ Ball Bearing Deep Groove Ball Bearing Closures: Metal Shields Quantity: one Bearing Quality: Electric Motor Quality Dimensions: 1/2" x 1 1/8" x 5/16"/Metric Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF

Suppliers

Company
Product
Description
Supplier Links
R8ZZ Shielded Ball Bearing, R8ZZ bearings is made of Chrome Steel, R8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, R8ZZ bearing is self lubricated (bearing is already greased). Item: R8ZZ Ball Bearing Deep Groove Ball Bearing Closures: Metal Shields Quantity: one Bearing Quality: Electric Motor Quality Dimensions: 1/2" x 1 1/8" x 5/16"/Metric Inner Diameter: 1/2" inch Outer Diameter: 1 1/8" inch Width: 5/16" inch Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF

R8ZZ Shielded Ball Bearing, R8ZZ bearings is made of Chrome Steel, R8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, R8ZZ bearing is self lubricated (bearing is already greased).

  • Item: R8ZZ Ball Bearing
  • Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quantity: one Bearing
  • Quality: Electric Motor Quality
  • Dimensions: 1/2" x 1 1/8" x 5/16"/Metric
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 5/16" inch
  • Dynamic load rating: 510.8 KGF
  • Static load rating: 241.3 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7527
Product Name R8ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details