NationSkander California Corporation 6804-2RS Sealed Bearing 20x32x7 Kit7526

Description
6804-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6804-2RS bearings is lubricated with grease. Item: 6804-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: Electric motor quality Size: 20mm x 32mm x 7mm Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
6804-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6804-2RS bearings is lubricated with grease. Item: 6804-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: Electric motor quality Size: 20mm x 32mm x 7mm Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6804-2RS Sealed Bearing 20x32x7 - Kit7526 - NationSkander California Corporation
Anaheim, CA, USA
6804-2RS Sealed Bearing 20x32x7
Kit7526
6804-2RS Sealed Bearing 20x32x7 Kit7526
6804-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6804-2RS bearings is lubricated with grease. Item: 6804-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: Electric motor quality Size: 20mm x 32mm x 7mm Inner Diameter (ID): 20mm Outer Diameter (OD): 32mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 13,000 RPM

6804-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6804-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6804-2RS bearings is lubricated with grease.

  • Item: 6804-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Size: 20mm x 32mm x 7mm
  • Inner Diameter (ID): 20mm
  • Outer Diameter (OD): 32mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Dynamic load rating Cr: 4,000 N
  • Static load rating Cor: 2,640 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7526
Product Name 6804-2RS Sealed Bearing 20x32x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details