NationSkander California Corporation 6803-2RS Sealed Bearing 17x26x5 Kit7525

Description
6803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803-2RS bearing is lubricated with grease. Item: 6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803-2RS bearing is lubricated with grease. Item: 6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6803-2RS Sealed Bearing 17x26x5 - Kit7525 - NationSkander California Corporation
Anaheim, CA, USA
6803-2RS Sealed Bearing 17x26x5
Kit7525
6803-2RS Sealed Bearing 17x26x5 Kit7525
6803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803-2RS bearing is lubricated with grease. Item: 6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 17mm x 26mm x 5mm Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

6803-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6803-2RS is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6803-2RS bearing is lubricated with grease.

  • Item: 6803-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Size: 17mm x 26mm x 5mm
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 26mm
  • Width/Height/Bridth (W/H/B): 5mm
  • Dynamic load rating Cr: 2,630 N
  • Static load rating Cor: 1,570 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7525
Product Name 6803-2RS Sealed Bearing 17x26x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details