NationSkander California Corporation 2x6 Bearing 2x6x2 Kit7524

Description
2 x 6 x 2 Shielded Ball Bearing, The most popular application is for the Xmods Truck bearings 2x6, the Xmods Evolution truck takes 4 of these bearings, Bearing is made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 2 x 6 x 2 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: 2x6 Self Lubricated (Grease) Size: 2mm x 6mm x 2mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2mm Quantity: One Bearing
Description
2 x 6 x 2 Shielded Ball Bearing, The most popular application is for the Xmods Truck bearings 2x6, the Xmods Evolution truck takes 4 of these bearings, Bearing is made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 2 x 6 x 2 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: 2x6 Self Lubricated (Grease) Size: 2mm x 6mm x 2mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
2x6 Bearing 2x6x2 - Kit7524 - NationSkander California Corporation
Anaheim, CA, USA
2x6 Bearing 2x6x2
Kit7524
2x6 Bearing 2x6x2 Kit7524
2 x 6 x 2 Shielded Ball Bearing, The most popular application is for the Xmods Truck bearings 2x6, the Xmods Evolution truck takes 4 of these bearings, Bearing is made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 2 x 6 x 2 Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: 2x6 Self Lubricated (Grease) Size: 2mm x 6mm x 2mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 2mm Quantity: One Bearing

2 x 6 x 2 Shielded Ball Bearing, The most popular application is for the Xmods Truck bearings 2x6, the Xmods Evolution truck takes 4 of these bearings, Bearing is made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 2 x 6 x 2 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Lubrication: 2x6 Self Lubricated (Grease)
  • Size: 2mm x 6mm x 2mm
  • Inner Diameter: 2mm
  • Outer Diameter: 6mm
  • Width: 2mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7524
Product Name 2x6 Bearing 2x6x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details