NationSkander California Corporation SR156ZZ Ceramic Bearing Kit7522

Description
SR156ZZ is regular section, metal shielded, radial and deep groove ball bearing, bearing is made of stainless Steel with Ceramic balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SR156ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Inner Diameter (ID): 3/6" inch Outer Diameter (OD): 5/16" inch Width/Height/Bridth (W/H/B): 1/8" inch Size: 3/6" x 5/16" x 1/8" inch Balls: Ceramic Radial Clearance: C0 Cage: Stainless steel Quality: Electric motor Material: Stainless steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Quantity: One Bearing Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Equivalents: SR156Z and SR156-2Z Bearings
Description
SR156ZZ is regular section, metal shielded, radial and deep groove ball bearing, bearing is made of stainless Steel with Ceramic balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SR156ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Inner Diameter (ID): 3/6" inch Outer Diameter (OD): 5/16" inch Width/Height/Bridth (W/H/B): 1/8" inch Size: 3/6" x 5/16" x 1/8" inch Balls: Ceramic Radial Clearance: C0 Cage: Stainless steel Quality: Electric motor Material: Stainless steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Quantity: One Bearing Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Equivalents: SR156Z and SR156-2Z Bearings

Suppliers

Company
Product
Description
Supplier Links
SR156ZZ Ceramic Bearing - Kit7522 - NationSkander California Corporation
Anaheim, CA, USA
SR156ZZ Ceramic Bearing
Kit7522
SR156ZZ Ceramic Bearing Kit7522
SR156ZZ is regular section, metal shielded, radial and deep groove ball bearing, bearing is made of stainless Steel with Ceramic balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SR156ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease. Item: SR156ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Inner Diameter (ID): 3/6" inch Outer Diameter (OD): 5/16" inch Width/Height/Bridth (W/H/B): 1/8" inch Size: 3/6" x 5/16" x 1/8" inch Balls: Ceramic Radial Clearance: C0 Cage: Stainless steel Quality: Electric motor Material: Stainless steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Quantity: One Bearing Dynamic load rating: 35.9 KGF Static load rating: 15 KGF Equivalents: SR156Z and SR156-2Z Bearings

SR156ZZ is regular section, metal shielded, radial and deep groove ball bearing, bearing is made of stainless Steel with Ceramic balls and steel cage, bearing is closed with metal shields to protect the bearing from dust or any possible contamination, SR156ZZ bearing is shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, bearing is lubricated with grease.

  • Item: SR156ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Inner Diameter (ID): 3/6" inch
  • Outer Diameter (OD): 5/16" inch
  • Width/Height/Bridth (W/H/B): 1/8" inch
  • Size: 3/6" x 5/16" x 1/8" inch
  • Balls: Ceramic
  • Radial Clearance: C0
  • Cage: Stainless steel
  • Quality: Electric motor
  • Material: Stainless steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Quantity: One Bearing
  • Dynamic load rating: 35.9 KGF
  • Static load rating: 15 KGF
  • Equivalents: SR156Z and SR156-2Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7522
Product Name SR156ZZ Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details