NationSkander California Corporation 1620ZZ Kit7521

Description
1620ZZ is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1620ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1620ZZ bearing is lubricated with grease. Item: 1620ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Inner Diameter (ID): 7/16" Outer Diameter (OD): 1 3/8" Width/Height/Bridth (W/H/B): 7/16" Size: 7/16" x 1 3/8" x 7/16" Quantity: One Bearing Equivalents: 1620-2Z and 1620Z Bearings
Description
1620ZZ is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1620ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1620ZZ bearing is lubricated with grease. Item: 1620ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Inner Diameter (ID): 7/16" Outer Diameter (OD): 1 3/8" Width/Height/Bridth (W/H/B): 7/16" Size: 7/16" x 1 3/8" x 7/16" Quantity: One Bearing Equivalents: 1620-2Z and 1620Z Bearings

Suppliers

Company
Product
Description
Supplier Links
1620ZZ Kit7521
1620ZZ is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1620ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1620ZZ bearing is lubricated with grease. Item: 1620ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Inner Diameter (ID): 7/16" Outer Diameter (OD): 1 3/8" Width/Height/Bridth (W/H/B): 7/16" Size: 7/16" x 1 3/8" x 7/16" Quantity: One Bearing Equivalents: 1620-2Z and 1620Z Bearings

1620ZZ is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1620ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1620ZZ bearing is lubricated with grease.

  • Item: 1620ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Material: Chrome Steel
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Inner Diameter (ID): 7/16"
  • Outer Diameter (OD): 1 3/8"
  • Width/Height/Bridth (W/H/B): 7/16"
  • Size: 7/16" x 1 3/8" x 7/16"
  • Quantity: One Bearing
  • Equivalents: 1620-2Z and 1620Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7521
Product Name 1620ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details