NationSkander California Corporation 1615ZZ Kit7520

Description
1615ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1615ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/16" x 1 1/8" x 3/8" inch Inner Diameter: 7/16" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Quantity: One Bearing Markings: 1615Z
Description
1615ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1615ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/16" x 1 1/8" x 3/8" inch Inner Diameter: 7/16" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Quantity: One Bearing Markings: 1615Z

Suppliers

Company
Product
Description
Supplier Links
1615ZZ Kit7520
1615ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1615ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 7/16" x 1 1/8" x 3/8" inch Inner Diameter: 7/16" inch Outer Diameter: 1 1/8" inch Width: 3/8" inch Dynamic load rating: 1,047 LBS Static load rating: 465 LBS Quantity: One Bearing Markings: 1615Z

1615ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased).

  • Item: 1615ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 7/16" x 1 1/8" x 3/8" inch
  • Inner Diameter: 7/16" inch
  • Outer Diameter: 1 1/8" inch
  • Width: 3/8" inch
  • Dynamic load rating: 1,047 LBS
  • Static load rating: 465 LBS
  • Quantity: One Bearing
  • Markings: 1615Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7520
Product Name 1615ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
Ball Bearings - 1883334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details