NationSkander California Corporation 1605ZZ Kit7518

Description
1605ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1605ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/16" x 29/32" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 29/32" inch Width: 5/16" inch Dynamic load rating: 935 LBS Static load rating: 390 LBS Quantity: One Bearing Markings: 1605Z
Description
1605ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1605ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/16" x 29/32" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 29/32" inch Width: 5/16" inch Dynamic load rating: 935 LBS Static load rating: 390 LBS Quantity: One Bearing Markings: 1605Z

Suppliers

Company
Product
Description
Supplier Links
1605ZZ Kit7518
1605ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: 1605ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/16" x 29/32" x 5/16" inch Inner Diameter: 5/16" inch Outer Diameter: 29/32" inch Width: 5/16" inch Dynamic load rating: 935 LBS Static load rating: 390 LBS Quantity: One Bearing Markings: 1605Z

1605ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased).

  • Item: 1605ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 5/16" x 29/32" x 5/16" inch
  • Inner Diameter: 5/16" inch
  • Outer Diameter: 29/32" inch
  • Width: 5/16" inch
  • Dynamic load rating: 935 LBS
  • Static load rating: 390 LBS
  • Quantity: One Bearing
  • Markings: 1605Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7518
Product Name 1605ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details